Eaton Corporation Sensor Fiber Optic Cable E51KT683

Description
GLASS, SINGLE TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.0625 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING UNTHREADED, MINIATURE PROBE SENSING TIP TYPE SENSING TIP SIZE 0.083 INCH DIAMETER X 1 INCH LENGTH E51KT MODEL
Datasheet
Description
GLASS, SINGLE TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.0625 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING UNTHREADED, MINIATURE PROBE SENSING TIP TYPE SENSING TIP SIZE 0.083 INCH DIAMETER X 1 INCH LENGTH E51KT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable - E51KT683 - Eaton Corporation
Cleveland, OH, USA
Sensor Fiber Optic Cable
E51KT683
Sensor Fiber Optic Cable E51KT683
GLASS, SINGLE TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.0625 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING UNTHREADED, MINIATURE PROBE SENSING TIP TYPE SENSING TIP SIZE 0.083 INCH DIAMETER X 1 INCH LENGTH E51KT MODEL
  • GLASS, SINGLE TYPE
  • 3 FT
  • E51DF3/E51DF4/E51DF33 SERIES SENSOR HEAD USED ON
  • -50 TO 480 DEG F TEMPERATURE RATING
  • STAINLESS STEEL JACKET MATERIAL
  • THROUGH BEAM SENSOR TYPE
  • 0.0625 INCH DIA FIBER SIZE
  • COLLAR MOUNTING END TYPE
  • STRAIGHT SENSOR TIP VIEWING
  • UNTHREADED, MINIATURE PROBE SENSING TIP TYPE
  • SENSING TIP SIZE 0.083 INCH DIAMETER X 1 INCH LENGTH
  • E51KT MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Fiber Optic Cables
Product Number E51KT683
Product Name Sensor Fiber Optic Cable
Cable Diameter 0.0625 mm (0.0025 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 20 µm Core - F-SM20 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 19.9 µm (0.7835 mils)
Wavelength 600 nm (6000 Å)
View Details