Eaton Corporation Sensor Fiber Optic Cable E51KT573

Description
GLASS, DUPLEX TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.0625 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE RIGHT ANGLE SENSOR TIP VIEWING UNTHREADED, MINIATURE PROBE SENSING TIP TYPE SENSING TIP SIZE 0.083 INCH DIAMETER E51KT MODEL
Datasheet
Description
GLASS, DUPLEX TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.0625 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE RIGHT ANGLE SENSOR TIP VIEWING UNTHREADED, MINIATURE PROBE SENSING TIP TYPE SENSING TIP SIZE 0.083 INCH DIAMETER E51KT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable - E51KT573 - Eaton Corporation
Cleveland, OH, USA
Sensor Fiber Optic Cable
E51KT573
Sensor Fiber Optic Cable E51KT573
GLASS, DUPLEX TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.0625 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE RIGHT ANGLE SENSOR TIP VIEWING UNTHREADED, MINIATURE PROBE SENSING TIP TYPE SENSING TIP SIZE 0.083 INCH DIAMETER E51KT MODEL
  • GLASS, DUPLEX TYPE
  • 3 FT
  • E51DF3/E51DF4/E51DF33 SERIES SENSOR HEAD USED ON
  • -50 TO 480 DEG F TEMPERATURE RATING
  • STAINLESS STEEL JACKET MATERIAL
  • DIFFUSE REFLECTIVE SENSOR TYPE
  • 0.0625 INCH DIA FIBER SIZE
  • COLLAR MOUNTING END TYPE
  • RIGHT ANGLE SENSOR TIP VIEWING
  • UNTHREADED, MINIATURE PROBE SENSING TIP TYPE
  • SENSING TIP SIZE 0.083 INCH DIAMETER
  • E51KT MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Fiber Optic Cables
Product Number E51KT573
Product Name Sensor Fiber Optic Cable
Cable Diameter 0.0625 mm (0.0025 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, FC. - F-MBE-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type FC; FC/UPC
View Details