Eaton Corporation Sensor Fiber Optic Cable E51KT433L

Description
GLASS, SINGLE TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.125 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE RIGHT ANGLE SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE INTEGRAL MOUNTING SENSING TIP SIZE 0.187 INCH DIAMETER SUPPORT BEAD BUSTER ATTACHMENT E51KT MODEL
Datasheet
Description
GLASS, SINGLE TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.125 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE RIGHT ANGLE SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE INTEGRAL MOUNTING SENSING TIP SIZE 0.187 INCH DIAMETER SUPPORT BEAD BUSTER ATTACHMENT E51KT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable - E51KT433L - Eaton Corporation
Cleveland, OH, USA
Sensor Fiber Optic Cable
E51KT433L
Sensor Fiber Optic Cable E51KT433L
GLASS, SINGLE TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.125 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE RIGHT ANGLE SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE INTEGRAL MOUNTING SENSING TIP SIZE 0.187 INCH DIAMETER SUPPORT BEAD BUSTER ATTACHMENT E51KT MODEL
  • GLASS, SINGLE TYPE
  • 3 FT
  • E51DF3/E51DF4/E51DF33 SERIES SENSOR HEAD USED ON
  • -40 TO 221 DEG F TEMPERATURE RATING
  • PVC MONOCOIL JACKET MATERIAL
  • THROUGH BEAM SENSOR TYPE
  • 0.125 INCH DIA FIBER SIZE
  • COLLAR MOUNTING END TYPE
  • RIGHT ANGLE SENSOR TIP VIEWING
  • UNTHREADED SENSING TIP TYPE
  • INTEGRAL MOUNTING
  • SENSING TIP SIZE 0.187 INCH DIAMETER
  • SUPPORT BEAD BUSTER ATTACHMENT
  • E51KT MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Fiber Optic Cables
Product Number E51KT433L
Product Name Sensor Fiber Optic Cable
Cable Diameter 0.1250 mm (0.0049 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 1 m, FC. - F-MFC-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details