Eaton Corporation Sensor Fiber Optic Cable E51KT4310

Description
GLASS, SINGLE TYPE 10 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.125 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE RIGHT ANGLE SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 0.187 INCH DIAMETER E51KT MODEL
Datasheet
Description
GLASS, SINGLE TYPE 10 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.125 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE RIGHT ANGLE SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 0.187 INCH DIAMETER E51KT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable - E51KT4310 - Eaton Corporation
Cleveland, OH, USA
Sensor Fiber Optic Cable
E51KT4310
Sensor Fiber Optic Cable E51KT4310
GLASS, SINGLE TYPE 10 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.125 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE RIGHT ANGLE SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 0.187 INCH DIAMETER E51KT MODEL
  • GLASS, SINGLE TYPE
  • 10 FT
  • E51DF3/E51DF4/E51DF33 SERIES SENSOR HEAD USED ON
  • -40 TO 221 DEG F TEMPERATURE RATING
  • PVC MONOCOIL JACKET MATERIAL
  • THROUGH BEAM SENSOR TYPE
  • 0.125 INCH DIA FIBER SIZE
  • COLLAR MOUNTING END TYPE
  • RIGHT ANGLE SENSOR TIP VIEWING
  • UNTHREADED SENSING TIP TYPE
  • SENSING TIP SIZE 0.187 INCH DIAMETER
  • E51KT MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Fiber Optic Cables
Product Number E51KT4310
Product Name Sensor Fiber Optic Cable
Cable Diameter 0.1250 mm (0.0049 inch)
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00002 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details
Singlemode Fiber, 1550-1650 nm, Polyimide Coated, Bridging Fiber, Reduced Clad - F-SM1500-7.8/80-P - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1500 to 0.1700
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details