Eaton Corporation Sensor Fiber Optic Cable E51KT293

Description
GLASS, SINGLE TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.02 INCH X 0.154 INCH FIBER SIZE COLLAR MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING THREADED SENSING TIP TYPE SENSING TIP SIZE 5/16 INCH-24 TPI UNF-2A X 1.5 INCH LENGTH E51KT MODEL
Datasheet
Description
GLASS, SINGLE TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.02 INCH X 0.154 INCH FIBER SIZE COLLAR MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING THREADED SENSING TIP TYPE SENSING TIP SIZE 5/16 INCH-24 TPI UNF-2A X 1.5 INCH LENGTH E51KT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable - E51KT293 - Eaton Corporation
Cleveland, OH, USA
Sensor Fiber Optic Cable
E51KT293
Sensor Fiber Optic Cable E51KT293
GLASS, SINGLE TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.02 INCH X 0.154 INCH FIBER SIZE COLLAR MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING THREADED SENSING TIP TYPE SENSING TIP SIZE 5/16 INCH-24 TPI UNF-2A X 1.5 INCH LENGTH E51KT MODEL
  • GLASS, SINGLE TYPE
  • 3 FT
  • E51DF3/E51DF4/E51DF33 SERIES SENSOR HEAD USED ON
  • -40 TO 221 DEG F TEMPERATURE RATING
  • PVC MONOCOIL JACKET MATERIAL
  • THROUGH BEAM SENSOR TYPE
  • 0.02 INCH X 0.154 INCH FIBER SIZE
  • COLLAR MOUNTING END TYPE
  • STRAIGHT SENSOR TIP VIEWING
  • THREADED SENSING TIP TYPE
  • SENSING TIP SIZE 5/16 INCH-24 TPI UNF-2A X 1.5 INCH LENGTH
  • E51KT MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Fiber Optic Cables
Product Number E51KT293
Product Name Sensor Fiber Optic Cable
Cable Diameter 0.0200 mm (7.87E-4 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1213904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details