Eaton Corporation Sensor Fiber Optic Cable E51KT113

Description
GLASS, DUPLEX TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.0625 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 0.187 INCH DIAMETER X 0.5 INCH LENGTH E51KT MODEL
Datasheet
Description
GLASS, DUPLEX TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.0625 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 0.187 INCH DIAMETER X 0.5 INCH LENGTH E51KT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable - E51KT113 - Eaton Corporation
Cleveland, OH, USA
Sensor Fiber Optic Cable
E51KT113
Sensor Fiber Optic Cable E51KT113
GLASS, DUPLEX TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.0625 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 0.187 INCH DIAMETER X 0.5 INCH LENGTH E51KT MODEL
  • GLASS, DUPLEX TYPE
  • 3 FT
  • E51DF3/E51DF4/E51DF33 SERIES SENSOR HEAD USED ON
  • -40 TO 221 DEG F TEMPERATURE RATING
  • PVC MONOCOIL JACKET MATERIAL
  • DIFFUSE REFLECTIVE SENSOR TYPE
  • 0.0625 INCH DIA FIBER SIZE
  • COLLAR MOUNTING END TYPE
  • STRAIGHT SENSOR TIP VIEWING
  • UNTHREADED SENSING TIP TYPE
  • SENSING TIP SIZE 0.187 INCH DIAMETER X 0.5 INCH LENGTH
  • E51KT MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Fiber Optic Cables
Product Number E51KT113
Product Name Sensor Fiber Optic Cable
Cable Diameter 0.0625 mm (0.0025 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 2846895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details