Eaton Corporation Sensor Fiber Optic Cable E51KF843

Description
GLASS, SINGLE TYPE 3 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.032 INCH X 0.382 INCH FIBER SIZE STANDARD MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING WINDOW, SHORT SENSING TIP TYPE SENSING TIP SIZE 1 INCH LENGTH X 0.75 INCH WIDTH X 0.25 INCH THICKNESS THROUGH HOLE MOUNTING E51KF MODEL
Datasheet
Description
GLASS, SINGLE TYPE 3 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.032 INCH X 0.382 INCH FIBER SIZE STANDARD MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING WINDOW, SHORT SENSING TIP TYPE SENSING TIP SIZE 1 INCH LENGTH X 0.75 INCH WIDTH X 0.25 INCH THICKNESS THROUGH HOLE MOUNTING E51KF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable - E51KF843 - Eaton Corporation
Cleveland, OH, USA
Sensor Fiber Optic Cable
E51KF843
Sensor Fiber Optic Cable E51KF843
GLASS, SINGLE TYPE 3 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.032 INCH X 0.382 INCH FIBER SIZE STANDARD MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING WINDOW, SHORT SENSING TIP TYPE SENSING TIP SIZE 1 INCH LENGTH X 0.75 INCH WIDTH X 0.25 INCH THICKNESS THROUGH HOLE MOUNTING E51KF MODEL
  • GLASS, SINGLE TYPE
  • 3 FT
  • PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON
  • -50 TO 480 DEG F TEMPERATURE RATING
  • STAINLESS STEEL JACKET MATERIAL
  • THROUGH BEAM SENSOR TYPE
  • 0.032 INCH X 0.382 INCH FIBER SIZE
  • STANDARD MOUNTING END TYPE
  • STRAIGHT SENSOR TIP VIEWING
  • WINDOW, SHORT SENSING TIP TYPE
  • SENSING TIP SIZE 1 INCH LENGTH X 0.75 INCH WIDTH X 0.25 INCH THICKNESS
  • THROUGH HOLE MOUNTING
  • E51KF MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Fiber Optic Cables
Product Number E51KF843
Product Name Sensor Fiber Optic Cable
Cable Diameter 0.0320 mm (0.0013 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Fiber, Bow-Tie, 633-780 nm, 0.14-0.18 NA. - F-SPV - Newport MKS
Specs
Wavelength 633 to 780 nm (6330 to 7800 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 15 dB/km (4.57 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details