Eaton Corporation Sensor Fiber Optic Cable E51KF623

Description
GLASS, SINGLE TYPE 3 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.0625 INCH DIA FIBER SIZE STANDARD MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING THREADED SENSING TIP TYPE SENSING TIP SIZE 5/16 INCH-24 TPI UNF-2A X 1.5 INCH LENGTH E51KF MODEL
Datasheet
Description
GLASS, SINGLE TYPE 3 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.0625 INCH DIA FIBER SIZE STANDARD MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING THREADED SENSING TIP TYPE SENSING TIP SIZE 5/16 INCH-24 TPI UNF-2A X 1.5 INCH LENGTH E51KF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable - E51KF623 - Eaton Corporation
Cleveland, OH, USA
Sensor Fiber Optic Cable
E51KF623
Sensor Fiber Optic Cable E51KF623
GLASS, SINGLE TYPE 3 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL THROUGH BEAM SENSOR TYPE 0.0625 INCH DIA FIBER SIZE STANDARD MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING THREADED SENSING TIP TYPE SENSING TIP SIZE 5/16 INCH-24 TPI UNF-2A X 1.5 INCH LENGTH E51KF MODEL
  • GLASS, SINGLE TYPE
  • 3 FT
  • PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON
  • -50 TO 480 DEG F TEMPERATURE RATING
  • STAINLESS STEEL JACKET MATERIAL
  • THROUGH BEAM SENSOR TYPE
  • 0.0625 INCH DIA FIBER SIZE
  • STANDARD MOUNTING END TYPE
  • STRAIGHT SENSOR TIP VIEWING
  • THREADED SENSING TIP TYPE
  • SENSING TIP SIZE 5/16 INCH-24 TPI UNF-2A X 1.5 INCH LENGTH
  • E51KF MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Fiber Optic Cables
Product Number E51KF623
Product Name Sensor Fiber Optic Cable
Cable Diameter 0.0625 mm (0.0025 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Fiber, Bow-Tie, 633-780 nm, 0.14-0.18 NA. - F-SPV - Newport MKS
Specs
Wavelength 633 to 780 nm (6330 to 7800 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 15 dB/km (4.57 dB/1000 ft)
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details