Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need.
| Eaton Corporation - Sensors | |
|---|---|
| Product Category | Light Guides |
| Product Number | E51KF113 |
| Product Name | Duplex Cable |
| Light Guide Type | Fiber Optic |
| Angle | Straight |
| Light Guide Features | Multileg |
| Length | 914 mm (36 inch) |
| Diameter | 4.75 mm (0.1870 inch) |