Altech Corp. 8A Manual Motor Starters MMS-32H-8A

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8A Manual Motor Starters - MMS-32H-8A - Altech Corp.
Flemington, NJ, USA
8A Manual Motor Starters
MMS-32H-8A
8A Manual Motor Starters MMS-32H-8A
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet
ALTH Manual Motor Protectors - MMS-32H-8A - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Manual Motor Protectors
MMS-32H-8A
ALTH Manual Motor Protectors MMS-32H-8A
Manual Motor Starte, Type E

Manual Motor Starte, Type E

Supplier's Site

Technical Specifications

  Altech Corp. Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number MMS-32H-8A MMS-32H-8A
Product Name 8A Manual Motor Starters ALTH Manual Motor Protectors
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
Starter Type Manual
Continuous Current 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor, 4 Pole,22A - MC-22A/4-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole AC Contactors - MC-9B-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
17A Manual Motor Starters - MMS-32H-17A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
22A Manual Motor Starters - MMS-100H-22A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details