Eaton Corp. / Commercial Controls Division Counter / Timer / Ratemeter, 6-Digit, 90Vac-260Vac; No. Of Digits / Alpha Eaton Cutler Hammer E5-496-E0401

Description
COUNTER / TIMER / RATEMETER, 6-DIGIT, 90VAC-260VAC; No. of Digits / Alpha:6; Digit Height:14mm; Supply Voltage Min:90VAC; Supply Voltage Max:260VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:-20°C RoHS Compliant: No
Datasheet
Description
COUNTER / TIMER / RATEMETER, 6-DIGIT, 90VAC-260VAC; No. of Digits / Alpha:6; Digit Height:14mm; Supply Voltage Min:90VAC; Supply Voltage Max:260VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:-20°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter / Timer / Ratemeter, 6-Digit, 90Vac-260Vac; No. Of Digits / Alpha Eaton Cutler Hammer - 56P5633 - Newark, An Avnet Company
Chicago, IL, United States
Counter / Timer / Ratemeter, 6-Digit, 90Vac-260Vac; No. Of Digits / Alpha Eaton Cutler Hammer
56P5633
Counter / Timer / Ratemeter, 6-Digit, 90Vac-260Vac; No. Of Digits / Alpha Eaton Cutler Hammer 56P5633
COUNTER / TIMER / RATEMETER, 6-DIGIT, 90VAC-260VAC; No. of Digits / Alpha:6; Digit Height:14mm; Supply Voltage Min:90VAC; Supply Voltage Max:260VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:-20°C RoHS Compliant: No

COUNTER / TIMER / RATEMETER, 6-DIGIT, 90VAC-260VAC; No. of Digits / Alpha:6; Digit Height:14mm; Supply Voltage Min:90VAC; Supply Voltage Max:260VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:-20°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 56P5633
Product Name Counter / Timer / Ratemeter, 6-Digit, 90Vac-260Vac; No. Of Digits / Alpha Eaton Cutler Hammer
Operating Temperature -4 to ? F (-20 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount I/AS - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Counters - 100109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Reset to Zero
Number of Digits 5
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details