TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:4VDC; Supply Voltage Max:30VDC; Panel Cutout Height:22.1mm; Panel Cutout Width:44.96mm; Operating Temperature Min:-10°C; Operating Temperature Max:55°CRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 53M4776 |
| Product Name | Totalizing Counter; No. Of Digits / Alpha Eaton Cutler Hammer |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |