Cutler-Hammer® E49 DIN Limit Switches by Eaton’s electrical business are designed to International standards. Positive opening normally closed contacts, fingerproof wire-ready terminals, double insulated nylon housing, and environmental ratings to NEMA 4, 4X, 6P, 13 - IP65 make E49 the choice in many packaging, material handling, conveying, sorting and counting, positioning and end-of travel applications.
Features: • Positive Opening NC Contacts Improve Reliability by Positively Breaking the NC Contacts During Operation, Eliminating Light
Welding/Sticking Conditions
• Nonmetallic Housing is Ideal for Corrosive Environments - NEMA 4, 4X, 6P, 13 (IP65)
• “Fingerproof” Terminals and Double Insulated Enclosures Protect Against Accidental Shock
• Generous Wiring Space Speeds Installation
• Electrically Isolated Contacts Eliminate Polarity Restrictions for Electrical Loads
Ratings and Approvals: • UL Listed
• CSA Certified
• IEC 947-5-1
• VDE 0660
• CENELEC - EN50047
• NEMA A300 (AC-15)
• NEMA R300 (DC-13)
• IP65 Specifications: • –22°F to 176°F (–30°C to 80°C) Operating Temperature
• 24-600 VAC Rating (NEMA A300)
• 24-240 VDC Rating (NEMA R300)
• 500 V Switching
• 10 A Continuous (AC)
| Eaton Corporation | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Limit Switches | Linear Limit Switches |
| Product Number | E49S71DP7 | 70056726 |
| Product Name | General/Heavy Duty Limit Switch | SWITCH; LIMIT; E49 MINIATURE DIN; ROD LEVER; E49 PLASTIC; 1NO/1NC |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed |
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed | |
| Operating Temp | -23.33 to 76.11 C (-10 to 169 F) | |
| Maximum Current Rating | 0.1100 to 10 amps | 10 amps |