Eaton Corp. / Commercial Controls Division TIMER; ROUND ELAPSED TIME INDICATOR;48-150 VDC/100-230 VAC E42DIR48230

Description
Features: Solid-State Hour Meters Record and Display Up to 99,999.9 Hours, Rollover and Continue Timing EEPROM Memory Can Retain Data for 25+ Years Time Accumulation Indicated By Flashing Hourglass Icon Memory Will Arm Only When Power Has Been Applied for 5 Seconds UL Recognized; CE Compliant Frequency Range: 48-440 Hz Display: 6-Digit LCD, 5 mm (0.20") Accuracy: ±0.1% Resolution: 0.1 Hour (6 Minutes)
Description
Features: Solid-State Hour Meters Record and Display Up to 99,999.9 Hours, Rollover and Continue Timing EEPROM Memory Can Retain Data for 25+ Years Time Accumulation Indicated By Flashing Hourglass Icon Memory Will Arm Only When Power Has Been Applied for 5 Seconds UL Recognized; CE Compliant Frequency Range: 48-440 Hz Display: 6-Digit LCD, 5 mm (0.20") Accuracy: ±0.1% Resolution: 0.1 Hour (6 Minutes)

Suppliers

Company
Product
Description
Supplier Links
TIMER; ROUND ELAPSED TIME INDICATOR;48-150 VDC/100-230 VAC - 70056620 - Allied Electronics, Inc.
Fort Worth, TX, USA
TIMER; ROUND ELAPSED TIME INDICATOR;48-150 VDC/100-230 VAC
70056620
TIMER; ROUND ELAPSED TIME INDICATOR;48-150 VDC/100-230 VAC 70056620
Features: Solid-State Hour Meters Record and Display Up to 99,999.9 Hours, Rollover and Continue Timing EEPROM Memory Can Retain Data for 25+ Years Time Accumulation Indicated By Flashing Hourglass Icon Memory Will Arm Only When Power Has Been Applied for 5 Seconds UL Recognized; CE Compliant Frequency Range: 48-440 Hz Display: 6-Digit LCD, 5 mm (0.20") Accuracy: ±0.1% Resolution: 0.1 Hour (6 Minutes)

Features:

  • Solid-State Hour Meters
  • Record and Display Up to 99,999.9 Hours, Rollover and Continue Timing
  • EEPROM Memory Can Retain Data for 25+ Years
  • Time Accumulation Indicated By Flashing Hourglass Icon
  • Memory Will Arm Only When Power Has Been Applied for 5 Seconds
  • UL Recognized; CE Compliant
  • Frequency Range: 48-440 Hz
  • Display: 6-Digit LCD, 5 mm (0.20")
  • Accuracy: ±0.1%
  • Resolution: 0.1 Hour (6 Minutes)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Timers
Product Number 70056620
Product Name TIMER; ROUND ELAPSED TIME INDICATOR;48-150 VDC/100-230 VAC
Instrument Type Timer
Technology Electronic
Functions Time Meter / Indicator (Clocks)
Setting Accuracy 1 ±%
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Clocks - 7064786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Type 14.91 - Electronic staircase timer 16A - 149182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details