Eaton Corporation Multifunction Operator Button E30KD800

Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE ORANGE COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND D TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE E30 MODEL
Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE ORANGE COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND D TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE E30 MODEL

Suppliers

Company
Product
Description
Supplier Links
Multifunction Operator Button - E30KD800 - Eaton Corporation
Cleveland, OH, USA
Multifunction Operator Button
E30KD800
Multifunction Operator Button E30KD800
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE ORANGE COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND D TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE E30 MODEL
  • MOLDED ACETAL RESIN MATERIAL
  • 30.5 MM SIZE
  • ORANGE COLOR
  • MULTIFUNCTION PUSHBUTTON/INDICATING LIGHT USED ON
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • BLANK LEGEND
  • D TYPE DESIGNATION
  • RECTANGULAR, EXTENDED STYLE/SHAPE
  • E30 MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30KD800
Product Name Multifunction Operator Button
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 486-4633-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details