Eaton Corporation Multifunction Operator Button E30KD120

Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE OPEN LEGEND D TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH E30 MODEL
Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE OPEN LEGEND D TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH E30 MODEL

Suppliers

Company
Product
Description
Supplier Links
Multifunction Operator Button - E30KD120 - Eaton Corporation
Cleveland, OH, USA
Multifunction Operator Button
E30KD120
Multifunction Operator Button E30KD120
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE OPEN LEGEND D TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH E30 MODEL
  • MOLDED ACETAL RESIN MATERIAL
  • 30.5 MM SIZE
  • BLACK COLOR
  • MULTIFUNCTION PUSHBUTTON/INDICATING LIGHT USED ON
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • OPEN LEGEND
  • D TYPE DESIGNATION
  • RECTANGULAR, EXTENDED STYLE/SHAPE
  • LEGEND CHARACTER HEIGHT 1/8 INCH
  • E30 MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30KD120
Product Name Multifunction Operator Button
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 577284 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details