Eaton Corporation Multifunction Operator Button E30KC200

Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND C TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE E30 MODEL
Datasheet
Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND C TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE E30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Operator Button - E30KC200 - Eaton Corporation
Cleveland, OH, USA
Multifunction Operator Button
E30KC200
Multifunction Operator Button E30KC200
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE RED COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE BLANK LEGEND C TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE E30 MODEL
  • MOLDED ACETAL RESIN MATERIAL
  • 30.5 MM SIZE
  • RED COLOR
  • MULTIFUNCTION PUSHBUTTON/INDICATING LIGHT USED ON
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • BLANK LEGEND
  • C TYPE DESIGNATION
  • RECTANGULAR, EXTENDED STYLE/SHAPE
  • E30 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30KC200
Product Name Multifunction Operator Button
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2317404-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1115778 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details