Eaton Corporation Multifunction Operator Button E30KC157

Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE FORWARD LEGEND C TYPE DESIGNATION RECTANGULAR, SHORT STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH E30 MODEL
Datasheet
Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE FORWARD LEGEND C TYPE DESIGNATION RECTANGULAR, SHORT STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH E30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Operator Button - E30KC157 - Eaton Corporation
Cleveland, OH, USA
Multifunction Operator Button
E30KC157
Multifunction Operator Button E30KC157
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE FORWARD LEGEND C TYPE DESIGNATION RECTANGULAR, SHORT STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH E30 MODEL
  • MOLDED ACETAL RESIN MATERIAL
  • 30.5 MM SIZE
  • BLACK COLOR
  • MULTIFUNCTION PUSHBUTTON/INDICATING LIGHT USED ON
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • FORWARD LEGEND
  • C TYPE DESIGNATION
  • RECTANGULAR, SHORT STYLE/SHAPE
  • LEGEND CHARACTER HEIGHT 1/8 INCH
  • E30 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30KC157
Product Name Multifunction Operator Button
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Pushbutton Switches - 0041.8856.1137-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details