Eaton Corporation Multifunction Operator Button E30KC151

Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE AUTO LEGEND C TYPE DESIGNATION RECTANGULAR, SHORT STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH E30 MODEL
Datasheet
Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE AUTO LEGEND C TYPE DESIGNATION RECTANGULAR, SHORT STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH E30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Operator Button - E30KC151 - Eaton Corporation
Cleveland, OH, USA
Multifunction Operator Button
E30KC151
Multifunction Operator Button E30KC151
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE AUTO LEGEND C TYPE DESIGNATION RECTANGULAR, SHORT STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH E30 MODEL
  • MOLDED ACETAL RESIN MATERIAL
  • 30.5 MM SIZE
  • BLACK COLOR
  • MULTIFUNCTION PUSHBUTTON/INDICATING LIGHT USED ON
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • AUTO LEGEND
  • C TYPE DESIGNATION
  • RECTANGULAR, SHORT STYLE/SHAPE
  • LEGEND CHARACTER HEIGHT 1/8 INCH
  • E30 MODEL
Supplier's Site Datasheet
Pushbutton - 19642 - Radwell International
Willingboro, NJ, United States
Pushbutton
19642
Pushbutton 19642
OPERATOR, PUSHBUTTON, LEGEND: AUTO, E30 SERIES, SQUARE, TYPE A. FREE 2 YEAR RADWELL WARRANTY

OPERATOR, PUSHBUTTON, LEGEND: AUTO, E30 SERIES, SQUARE, TYPE A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number E30KC151 19642
Product Name Multifunction Operator Button Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 577202 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Specs
Switch Function Momentary Contact
Max DC Voltage Rating 110 volts
View Details