Eaton Corporation Multifunction Operator Button E30KB176

Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE RUN LEGEND B TYPE DESIGNATION RECTANGULAR, SHORT STYLE/SHAPE LEGEND CHARACTER HEIGHT 3/16 INCH E30 MODEL
Datasheet
Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE RUN LEGEND B TYPE DESIGNATION RECTANGULAR, SHORT STYLE/SHAPE LEGEND CHARACTER HEIGHT 3/16 INCH E30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Operator Button - E30KB176 - Eaton Corporation
Cleveland, OH, USA
Multifunction Operator Button
E30KB176
Multifunction Operator Button E30KB176
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE RUN LEGEND B TYPE DESIGNATION RECTANGULAR, SHORT STYLE/SHAPE LEGEND CHARACTER HEIGHT 3/16 INCH E30 MODEL
  • MOLDED ACETAL RESIN MATERIAL
  • 30.5 MM SIZE
  • BLACK COLOR
  • MULTIFUNCTION PUSHBUTTON/INDICATING LIGHT USED ON
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • RUN LEGEND
  • B TYPE DESIGNATION
  • RECTANGULAR, SHORT STYLE/SHAPE
  • LEGEND CHARACTER HEIGHT 3/16 INCH
  • E30 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30KB176
Product Name Multifunction Operator Button
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3005JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details