Eaton Corporation Multifunction Operator Button E30KB159

Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE HIGH LEGEND B TYPE DESIGNATION RECTANGULAR, SHORT STYLE/SHAPE LEGEND CHARACTER HEIGHT 3/16 INCH E30 MODEL
Datasheet
Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE HIGH LEGEND B TYPE DESIGNATION RECTANGULAR, SHORT STYLE/SHAPE LEGEND CHARACTER HEIGHT 3/16 INCH E30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Operator Button - E30KB159 - Eaton Corporation
Cleveland, OH, USA
Multifunction Operator Button
E30KB159
Multifunction Operator Button E30KB159
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE HIGH LEGEND B TYPE DESIGNATION RECTANGULAR, SHORT STYLE/SHAPE LEGEND CHARACTER HEIGHT 3/16 INCH E30 MODEL
  • MOLDED ACETAL RESIN MATERIAL
  • 30.5 MM SIZE
  • BLACK COLOR
  • MULTIFUNCTION PUSHBUTTON/INDICATING LIGHT USED ON
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • HIGH LEGEND
  • B TYPE DESIGNATION
  • RECTANGULAR, SHORT STYLE/SHAPE
  • LEGEND CHARACTER HEIGHT 3/16 INCH
  • E30 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30KB159
Product Name Multifunction Operator Button
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Push Button Switches - 4413034 - RS Components, Ltd.
Specs
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Features Illuminated Switch; Pilot Light; RoHS
View Details
4 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Flush Push Buttons - 2ALF3LB-110 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers