Eaton Corporation Multifunction Pushbutton Combination Operator E30JX21

Description
WITH TWO (OFF) RELEASE BAR SIZE 30.5 MM OPERATION TYPE MAINTAINED UP TOP BUTTON/MAINTAINED DOWN BOTTOM BUTTON LAMP INPUT 6 VAC AT 50/60 HZ FULL VOLTAGE, 6 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 6PSB 2 LIGHT(S) 2 BUTTON(S) BUTTON STYLE D LENS STYLE K NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet
Description
WITH TWO (OFF) RELEASE BAR SIZE 30.5 MM OPERATION TYPE MAINTAINED UP TOP BUTTON/MAINTAINED DOWN BOTTOM BUTTON LAMP INPUT 6 VAC AT 50/60 HZ FULL VOLTAGE, 6 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 6PSB 2 LIGHT(S) 2 BUTTON(S) BUTTON STYLE D LENS STYLE K NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Pushbutton Combination Operator - E30JX21 - Eaton Corporation
Cleveland, OH, USA
Multifunction Pushbutton Combination Operator
E30JX21
Multifunction Pushbutton Combination Operator E30JX21
WITH TWO (OFF) RELEASE BAR SIZE 30.5 MM OPERATION TYPE MAINTAINED UP TOP BUTTON/MAINTAINED DOWN BOTTOM BUTTON LAMP INPUT 6 VAC AT 50/60 HZ FULL VOLTAGE, 6 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 6PSB 2 LIGHT(S) 2 BUTTON(S) BUTTON STYLE D LENS STYLE K NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
  • WITH TWO (OFF) RELEASE BAR
  • SIZE 30.5 MM
  • OPERATION TYPE MAINTAINED UP TOP BUTTON/MAINTAINED DOWN BOTTOM BUTTON
  • LAMP INPUT 6 VAC AT 50/60 HZ FULL VOLTAGE, 6 VDC FULL VOLTAGE
  • SLIDE T2 INCANDESCENT LAMP
  • LAMP NUMBER 6PSB
  • 2 LIGHT(S)
  • 2 BUTTON(S)
  • BUTTON STYLE D
  • LENS STYLE K
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • E30 MODEL
  • APPROVAL UL, CSA
  • BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
  • CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
  • EXCLUSION BUTTON, COLOR LENS
  • LAMP VOLTAGE 6 V
  • OPERATING TEMPERATURE -20 TO 150 DEG F
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30JX21
Product Name Multifunction Pushbutton Combination Operator
Switch Function Maintained Contact; MAINTAINED UP TOP BUTTON/MAINTAINED DOWN BOTTOM BUTTON
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Mushroom Push-Pull Buttons - 2AMPP2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers