Eaton Corporation Multifunction Pushbutton Combination Operator E30JN

Description
WITH TWO (OFF) RELEASE BAR SIZE 30.5 MM OPERATION TYPE MAINTAINED UP TOP BUTTON/MAINTAINED DOWN BOTTOM BUTTON LAMP INPUT 120 VAC AT 50/60 HZ TRANSFORMER SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 6PSB 2 LIGHT(S) 2 BUTTON(S) BUTTON STYLE D LENS STYLE K NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet
Description
WITH TWO (OFF) RELEASE BAR SIZE 30.5 MM OPERATION TYPE MAINTAINED UP TOP BUTTON/MAINTAINED DOWN BOTTOM BUTTON LAMP INPUT 120 VAC AT 50/60 HZ TRANSFORMER SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 6PSB 2 LIGHT(S) 2 BUTTON(S) BUTTON STYLE D LENS STYLE K NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Pushbutton Combination Operator - E30JN - Eaton Corporation
Cleveland, OH, USA
Multifunction Pushbutton Combination Operator
E30JN
Multifunction Pushbutton Combination Operator E30JN
WITH TWO (OFF) RELEASE BAR SIZE 30.5 MM OPERATION TYPE MAINTAINED UP TOP BUTTON/MAINTAINED DOWN BOTTOM BUTTON LAMP INPUT 120 VAC AT 50/60 HZ TRANSFORMER SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 6PSB 2 LIGHT(S) 2 BUTTON(S) BUTTON STYLE D LENS STYLE K NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
  • WITH TWO (OFF) RELEASE BAR
  • SIZE 30.5 MM
  • OPERATION TYPE MAINTAINED UP TOP BUTTON/MAINTAINED DOWN BOTTOM BUTTON
  • LAMP INPUT 120 VAC AT 50/60 HZ TRANSFORMER
  • SLIDE T2 INCANDESCENT LAMP
  • LAMP NUMBER 6PSB
  • 2 LIGHT(S)
  • 2 BUTTON(S)
  • BUTTON STYLE D
  • LENS STYLE K
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • E30 MODEL
  • APPROVAL UL, CSA
  • BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
  • CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
  • EXCLUSION BUTTON, COLOR LENS
  • LAMP VOLTAGE 6 V
  • OPERATING TEMPERATURE -20 TO 150 DEG F
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30JN
Product Name Multifunction Pushbutton Combination Operator
Switch Function Maintained Contact; MAINTAINED UP TOP BUTTON/MAINTAINED DOWN BOTTOM BUTTON
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3010C12JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-APYM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details