Eaton Corporation Multifunction Pushbutton Combination Operator E30FF

Description
WITH (OFF) RELEASE BAR SIZE 30.5 MM OPERATION TYPE MAINTAINED RUN TOP BUTTON/MOMENTARY JOG BOTTOM BUTTON LAMP INPUT 120 VAC AT 50/60 HZ FULL VOLTAGE, 120 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 120PSB 1 LIGHT(S) 2 BUTTON(S) BUTTON STYLE D, E LENS STYLE J NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 120 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet
Description
WITH (OFF) RELEASE BAR SIZE 30.5 MM OPERATION TYPE MAINTAINED RUN TOP BUTTON/MOMENTARY JOG BOTTOM BUTTON LAMP INPUT 120 VAC AT 50/60 HZ FULL VOLTAGE, 120 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 120PSB 1 LIGHT(S) 2 BUTTON(S) BUTTON STYLE D, E LENS STYLE J NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 120 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Pushbutton Combination Operator - E30FF - Eaton Corporation
Cleveland, OH, USA
Multifunction Pushbutton Combination Operator
E30FF
Multifunction Pushbutton Combination Operator E30FF
WITH (OFF) RELEASE BAR SIZE 30.5 MM OPERATION TYPE MAINTAINED RUN TOP BUTTON/MOMENTARY JOG BOTTOM BUTTON LAMP INPUT 120 VAC AT 50/60 HZ FULL VOLTAGE, 120 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 120PSB 1 LIGHT(S) 2 BUTTON(S) BUTTON STYLE D, E LENS STYLE J NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 120 V OPERATING TEMPERATURE -20 TO 150 DEG F
  • WITH (OFF) RELEASE BAR
  • SIZE 30.5 MM
  • OPERATION TYPE MAINTAINED RUN TOP BUTTON/MOMENTARY JOG BOTTOM BUTTON
  • LAMP INPUT 120 VAC AT 50/60 HZ FULL VOLTAGE, 120 VDC FULL VOLTAGE
  • SLIDE T2 INCANDESCENT LAMP
  • LAMP NUMBER 120PSB
  • 1 LIGHT(S)
  • 2 BUTTON(S)
  • BUTTON STYLE D, E
  • LENS STYLE J
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • E30 MODEL
  • APPROVAL UL, CSA
  • BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
  • CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
  • EXCLUSION BUTTON, COLOR LENS
  • LAMP VOLTAGE 120 V
  • OPERATING TEMPERATURE -20 TO 150 DEG F
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30FF
Product Name Multifunction Pushbutton Combination Operator
Switch Function Alternate Contact (Push-Push); MAINTAINED RUN TOP BUTTON/MOMENTARY JOG BOTTOM BUTTON
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details