Eaton Corporation Multifunction Pushbutton Combination Operator E30FB

Description
WITH (OFF) RELEASE BAR SIZE 30.5 MM OPERATION TYPE MAINTAINED RUN TOP BUTTON/MOMENTARY JOG BOTTOM BUTTON LAMP INPUT 240 VAC AT 50/60 HZ TRANSFORMER SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 6PSB 1 LIGHT(S) 2 BUTTON(S) BUTTON STYLE D, E LENS STYLE J NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet
Description
WITH (OFF) RELEASE BAR SIZE 30.5 MM OPERATION TYPE MAINTAINED RUN TOP BUTTON/MOMENTARY JOG BOTTOM BUTTON LAMP INPUT 240 VAC AT 50/60 HZ TRANSFORMER SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 6PSB 1 LIGHT(S) 2 BUTTON(S) BUTTON STYLE D, E LENS STYLE J NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Pushbutton Combination Operator - E30FB - Eaton Corporation
Cleveland, OH, USA
Multifunction Pushbutton Combination Operator
E30FB
Multifunction Pushbutton Combination Operator E30FB
WITH (OFF) RELEASE BAR SIZE 30.5 MM OPERATION TYPE MAINTAINED RUN TOP BUTTON/MOMENTARY JOG BOTTOM BUTTON LAMP INPUT 240 VAC AT 50/60 HZ TRANSFORMER SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 6PSB 1 LIGHT(S) 2 BUTTON(S) BUTTON STYLE D, E LENS STYLE J NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
  • WITH (OFF) RELEASE BAR
  • SIZE 30.5 MM
  • OPERATION TYPE MAINTAINED RUN TOP BUTTON/MOMENTARY JOG BOTTOM BUTTON
  • LAMP INPUT 240 VAC AT 50/60 HZ TRANSFORMER
  • SLIDE T2 INCANDESCENT LAMP
  • LAMP NUMBER 6PSB
  • 1 LIGHT(S)
  • 2 BUTTON(S)
  • BUTTON STYLE D, E
  • LENS STYLE J
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • E30 MODEL
  • APPROVAL UL, CSA
  • BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
  • CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
  • EXCLUSION BUTTON, COLOR LENS
  • LAMP VOLTAGE 6 V
  • OPERATING TEMPERATURE -20 TO 150 DEG F
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30FB
Product Name Multifunction Pushbutton Combination Operator
Switch Function Alternate Contact (Push-Push); MAINTAINED RUN TOP BUTTON/MOMENTARY JOG BOTTOM BUTTON
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 486-1241.3166.M-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Mushroom Push-Pull Buttons - 2AMPP1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers