SIZE 30.5 MM
OPERATION TYPE MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON
LAMP INPUT 48 VAC AT 50/60 HZ FULL VOLTAGE, 48 VDC FULL VOLTAGE
SLIDE T2 INCANDESCENT LAMP
LAMP NUMBER 48PSB
1 LIGHT(S)
2 BUTTON(S)
BUTTON STYLE E
LENS STYLE J
NEMA 3/3R/4/12/13 ENCLOSURE
E30 MODEL
APPROVAL UL, CSA
BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
EXCLUSION BUTTON, COLOR LENS
LAMP VOLTAGE 48 V
OPERATING TEMPERATURE -20 TO 150 DEG F
Eaton Corporation
Done
Datasheet
Description
SIZE 30.5 MM
OPERATION TYPE MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON
LAMP INPUT 48 VAC AT 50/60 HZ FULL VOLTAGE, 48 VDC FULL VOLTAGE
SLIDE T2 INCANDESCENT LAMP
LAMP NUMBER 48PSB
1 LIGHT(S)
2 BUTTON(S)
BUTTON STYLE E
LENS STYLE J
NEMA 3/3R/4/12/13 ENCLOSURE
E30 MODEL
APPROVAL UL, CSA
BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
EXCLUSION BUTTON, COLOR LENS
LAMP VOLTAGE 48 V
OPERATING TEMPERATURE -20 TO 150 DEG F
SIZE 30.5 MM
OPERATION TYPE MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON
LAMP INPUT 48 VAC AT 50/60 HZ FULL VOLTAGE, 48 VDC FULL VOLTAGE
SLIDE T2 INCANDESCENT LAMP
LAMP NUMBER 48PSB
1 LIGHT(S)
2 BUTTON(S)
BUTTON STYLE E
LENS STYLE J
NEMA 3/3R/4/12/13 ENCLOSURE
E30 MODEL
APPROVAL UL, CSA
BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
EXCLUSION BUTTON, COLOR LENS
LAMP VOLTAGE 48 V
OPERATING TEMPERATURE -20 TO 150 DEG F
SIZE 30.5 MM
OPERATION TYPE MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON
LAMP INPUT 48 VAC AT 50/60 HZ FULL VOLTAGE, 48 VDC FULL VOLTAGE
SLIDE T2 INCANDESCENT LAMP
LAMP NUMBER 48PSB
1 LIGHT(S)
2 BUTTON(S)
BUTTON STYLE E
LENS STYLE J
NEMA 3/3R/4/12/13 ENCLOSURE
E30 MODEL
APPROVAL UL, CSA
BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
EXCLUSION BUTTON, COLOR LENS
LAMP VOLTAGE 48 V
OPERATING TEMPERATURE -20 TO 150 DEG F
Supplier's Site
Datasheet
Technical Specifications
Eaton Corporation
Product Category
Pushbutton Switches
Product Number
E30EX6
Product Name
Multifunction Pushbutton Combination Operator
Switch Function
Momentary Contact; MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON