Eaton Corporation Multifunction Pushbutton Combination Operator E30EX13

Description
WITH INTERLOCK SIZE 30.5 MM OPERATION TYPE MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON LAMP INPUT 18/24 VAC AT 50/60 HZ FULL VOLTAGE, 18/24 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 24PSB 1 LIGHT(S) 2 BUTTON(S) BUTTON STYLE E LENS STYLE J NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 24 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet
Description
WITH INTERLOCK SIZE 30.5 MM OPERATION TYPE MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON LAMP INPUT 18/24 VAC AT 50/60 HZ FULL VOLTAGE, 18/24 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 24PSB 1 LIGHT(S) 2 BUTTON(S) BUTTON STYLE E LENS STYLE J NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 24 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Pushbutton Combination Operator - E30EX13 - Eaton Corporation
Cleveland, OH, USA
Multifunction Pushbutton Combination Operator
E30EX13
Multifunction Pushbutton Combination Operator E30EX13
WITH INTERLOCK SIZE 30.5 MM OPERATION TYPE MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON LAMP INPUT 18/24 VAC AT 50/60 HZ FULL VOLTAGE, 18/24 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 24PSB 1 LIGHT(S) 2 BUTTON(S) BUTTON STYLE E LENS STYLE J NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 24 V OPERATING TEMPERATURE -20 TO 150 DEG F
  • WITH INTERLOCK
  • SIZE 30.5 MM
  • OPERATION TYPE MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON
  • LAMP INPUT 18/24 VAC AT 50/60 HZ FULL VOLTAGE, 18/24 VDC FULL VOLTAGE
  • SLIDE T2 INCANDESCENT LAMP
  • LAMP NUMBER 24PSB
  • 1 LIGHT(S)
  • 2 BUTTON(S)
  • BUTTON STYLE E
  • LENS STYLE J
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • E30 MODEL
  • APPROVAL UL, CSA
  • BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
  • CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
  • EXCLUSION BUTTON, COLOR LENS
  • LAMP VOLTAGE 24 V
  • OPERATING TEMPERATURE -20 TO 150 DEG F
Supplier's Site Datasheet
Pushbutton - 5392113 - Radwell International
Willingboro, NJ, United States
Pushbutton
5392113
Pushbutton 5392113
PUSHBUTTON, MULTIFUNCTION, 30.5 MM, MOMENTARY OPERATION, W /INTERLOCK, TWO BUTTON, 24 VAC/DC FULL VOLTAGE, ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, MULTIFUNCTION, 30.5 MM, MOMENTARY OPERATION, W /INTERLOCK, TWO BUTTON, 24 VAC/DC FULL VOLTAGE, ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number E30EX13 5392113
Product Name Multifunction Pushbutton Combination Operator Pushbutton
Switch Function Momentary Contact; MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2329388-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details