Eaton Corporation Multifunction Pushbutton Combination Operator E30EF

Description
SIZE 30.5 MM OPERATION TYPE MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON LAMP INPUT 120 VAC AT 50/60 HZ FULL VOLTAGE, 120 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 120PSB 1 LIGHT(S) 2 BUTTON(S) BUTTON STYLE E LENS STYLE J NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 120 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet
Description
SIZE 30.5 MM OPERATION TYPE MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON LAMP INPUT 120 VAC AT 50/60 HZ FULL VOLTAGE, 120 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 120PSB 1 LIGHT(S) 2 BUTTON(S) BUTTON STYLE E LENS STYLE J NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 120 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Pushbutton Combination Operator - E30EF - Eaton Corporation
Cleveland, OH, USA
Multifunction Pushbutton Combination Operator
E30EF
Multifunction Pushbutton Combination Operator E30EF
SIZE 30.5 MM OPERATION TYPE MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON LAMP INPUT 120 VAC AT 50/60 HZ FULL VOLTAGE, 120 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 120PSB 1 LIGHT(S) 2 BUTTON(S) BUTTON STYLE E LENS STYLE J NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 120 V OPERATING TEMPERATURE -20 TO 150 DEG F
  • SIZE 30.5 MM
  • OPERATION TYPE MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON
  • LAMP INPUT 120 VAC AT 50/60 HZ FULL VOLTAGE, 120 VDC FULL VOLTAGE
  • SLIDE T2 INCANDESCENT LAMP
  • LAMP NUMBER 120PSB
  • 1 LIGHT(S)
  • 2 BUTTON(S)
  • BUTTON STYLE E
  • LENS STYLE J
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • E30 MODEL
  • APPROVAL UL, CSA
  • BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
  • CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
  • EXCLUSION BUTTON, COLOR LENS
  • LAMP VOLTAGE 120 V
  • OPERATING TEMPERATURE -20 TO 150 DEG F
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30EF
Product Name Multifunction Pushbutton Combination Operator
Switch Function Momentary Contact; MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON
Unlock Full Specs
to access all available technical data

Similar Products

Switch, push button, 3 pole - K122351A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Specs
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Solder Pin
Features RoHS
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details