Eaton Corporation Multifunction Pushbutton Combination Operator E30DX6

Description
SIZE 30.5 MM OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON LAMP INPUT 48 VAC AT 50/60 HZ FULL VOLTAGE, 48 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 48PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE B LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 48 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet
Description
SIZE 30.5 MM OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON LAMP INPUT 48 VAC AT 50/60 HZ FULL VOLTAGE, 48 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 48PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE B LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 48 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Pushbutton Combination Operator - E30DX6 - Eaton Corporation
Cleveland, OH, USA
Multifunction Pushbutton Combination Operator
E30DX6
Multifunction Pushbutton Combination Operator E30DX6
SIZE 30.5 MM OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON LAMP INPUT 48 VAC AT 50/60 HZ FULL VOLTAGE, 48 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 48PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE B LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 48 V OPERATING TEMPERATURE -20 TO 150 DEG F
  • SIZE 30.5 MM
  • OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON
  • LAMP INPUT 48 VAC AT 50/60 HZ FULL VOLTAGE, 48 VDC FULL VOLTAGE
  • SLIDE T2 INCANDESCENT LAMP
  • LAMP NUMBER 48PSB
  • 1 LIGHT(S)
  • 1 BUTTON(S)
  • BUTTON STYLE B
  • LENS STYLE G
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • E30 MODEL
  • APPROVAL UL, CSA
  • BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
  • CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
  • EXCLUSION BUTTON, COLOR LENS
  • LAMP VOLTAGE 48 V
  • OPERATING TEMPERATURE -20 TO 150 DEG F
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30DX6
Product Name Multifunction Pushbutton Combination Operator
Switch Function Momentary Contact; MOMENTARY OPEN BOTTOM BUTTON
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Pushbutton Switches - 486-3916-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Projecting Push Buttons - 2ALP6LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details