Eaton Corporation Multifunction Pushbutton Combination Operator E30DX3

Description
SIZE 30.5 MM OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON LAMP INPUT 18/24 VAC AT 50/60 HZ FULL VOLTAGE, 18/24 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 24PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE B LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 24 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet
Description
SIZE 30.5 MM OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON LAMP INPUT 18/24 VAC AT 50/60 HZ FULL VOLTAGE, 18/24 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 24PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE B LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 24 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Pushbutton Combination Operator - E30DX3 - Eaton Corporation
Cleveland, OH, USA
Multifunction Pushbutton Combination Operator
E30DX3
Multifunction Pushbutton Combination Operator E30DX3
SIZE 30.5 MM OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON LAMP INPUT 18/24 VAC AT 50/60 HZ FULL VOLTAGE, 18/24 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 24PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE B LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 24 V OPERATING TEMPERATURE -20 TO 150 DEG F
  • SIZE 30.5 MM
  • OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON
  • LAMP INPUT 18/24 VAC AT 50/60 HZ FULL VOLTAGE, 18/24 VDC FULL VOLTAGE
  • SLIDE T2 INCANDESCENT LAMP
  • LAMP NUMBER 24PSB
  • 1 LIGHT(S)
  • 1 BUTTON(S)
  • BUTTON STYLE B
  • LENS STYLE G
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • E30 MODEL
  • APPROVAL UL, CSA
  • BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
  • CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
  • EXCLUSION BUTTON, COLOR LENS
  • LAMP VOLTAGE 24 V
  • OPERATING TEMPERATURE -20 TO 150 DEG F
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30DX3
Product Name Multifunction Pushbutton Combination Operator
Switch Function Momentary Contact; MOMENTARY OPEN BOTTOM BUTTON
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 486-1568-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details