Eaton Corporation Multifunction Pushbutton Combination Operator E30DX13

Description
WITH (OFF) RELEASE BAR SIZE 30.5 MM OPERATION TYPE MOMENTARY ON BOTTOM BUTTON LAMP INPUT 18/24 VAC AT 50/60 HZ FULL VOLTAGE, 18/24 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 24PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE C LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 24 V OPERATING TEMPERATURE -20 TO 150 DEG F OPERATOR MATERIAL DIE CAST COPPER NICKEL CHR
Datasheet
Description
WITH (OFF) RELEASE BAR SIZE 30.5 MM OPERATION TYPE MOMENTARY ON BOTTOM BUTTON LAMP INPUT 18/24 VAC AT 50/60 HZ FULL VOLTAGE, 18/24 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 24PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE C LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 24 V OPERATING TEMPERATURE -20 TO 150 DEG F OPERATOR MATERIAL DIE CAST COPPER NICKEL CHR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Pushbutton Combination Operator - E30DX13 - Eaton Corporation
Cleveland, OH, USA
Multifunction Pushbutton Combination Operator
E30DX13
Multifunction Pushbutton Combination Operator E30DX13
WITH (OFF) RELEASE BAR SIZE 30.5 MM OPERATION TYPE MOMENTARY ON BOTTOM BUTTON LAMP INPUT 18/24 VAC AT 50/60 HZ FULL VOLTAGE, 18/24 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 24PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE C LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 24 V OPERATING TEMPERATURE -20 TO 150 DEG F OPERATOR MATERIAL DIE CAST COPPER NICKEL CHR
  • WITH (OFF) RELEASE BAR
  • SIZE 30.5 MM
  • OPERATION TYPE MOMENTARY ON BOTTOM BUTTON
  • LAMP INPUT 18/24 VAC AT 50/60 HZ FULL VOLTAGE, 18/24 VDC FULL VOLTAGE
  • SLIDE T2 INCANDESCENT LAMP
  • LAMP NUMBER 24PSB
  • 1 LIGHT(S)
  • 1 BUTTON(S)
  • BUTTON STYLE C
  • LENS STYLE G
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • E30 MODEL
  • APPROVAL UL, CSA
  • BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
  • CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
  • EXCLUSION BUTTON, COLOR LENS
  • LAMP VOLTAGE 24 V
  • OPERATING TEMPERATURE -20 TO 150 DEG F
  • OPERATOR MATERIAL DIE CAST COPPER NICKEL CHR
Supplier's Site Datasheet
Pushbutton - 5392069 - Radwell International
Willingboro, NJ, United States
Pushbutton
5392069
Pushbutton 5392069
PUSHBUTTON, W/ INDICATING LIGHT, MAINTAINED, 18/24V AC/DC, 24PSB LAMP. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, W/ INDICATING LIGHT, MAINTAINED, 18/24V AC/DC, 24PSB LAMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number E30DX13 5392069
Product Name Multifunction Pushbutton Combination Operator Pushbutton
Switch Function Momentary Contact; MOMENTARY ON BOTTOM BUTTON Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 1241.2806.183-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
22mm Illuminated Flush Push Buttons - 2ALF7LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers