Eaton Corporation Multifunction Pushbutton Combination Operator E30DN

Description
SIZE 30.5 MM OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON LAMP INPUT 208 VAC AT 50/60 HZ TRANSFORMER SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 6PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE B LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet
Description
SIZE 30.5 MM OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON LAMP INPUT 208 VAC AT 50/60 HZ TRANSFORMER SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 6PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE B LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Pushbutton Combination Operator - E30DN - Eaton Corporation
Cleveland, OH, USA
Multifunction Pushbutton Combination Operator
E30DN
Multifunction Pushbutton Combination Operator E30DN
SIZE 30.5 MM OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON LAMP INPUT 208 VAC AT 50/60 HZ TRANSFORMER SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 6PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE B LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
  • SIZE 30.5 MM
  • OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON
  • LAMP INPUT 208 VAC AT 50/60 HZ TRANSFORMER
  • SLIDE T2 INCANDESCENT LAMP
  • LAMP NUMBER 6PSB
  • 1 LIGHT(S)
  • 1 BUTTON(S)
  • BUTTON STYLE B
  • LENS STYLE G
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • E30 MODEL
  • APPROVAL UL, CSA
  • BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
  • CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
  • EXCLUSION BUTTON, COLOR LENS
  • LAMP VOLTAGE 6 V
  • OPERATING TEMPERATURE -20 TO 150 DEG F
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30DN
Product Name Multifunction Pushbutton Combination Operator
Switch Function Momentary Contact; MOMENTARY OPEN BOTTOM BUTTON
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
Pushbutton - 18629073 - Radwell International
Specs
Switch Function Momentary Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details