Eaton Corporation Multifunction Pushbutton Combination Operator E30DH

Description
WITH (OFF) RELEASE BAR SIZE 30.5 MM OPERATION TYPE MOMENTARY ON BOTTOM BUTTON LAMP INPUT 240 VAC AT 50/60 HZ TRANSFORMER SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 6PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE C LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet
Description
WITH (OFF) RELEASE BAR SIZE 30.5 MM OPERATION TYPE MOMENTARY ON BOTTOM BUTTON LAMP INPUT 240 VAC AT 50/60 HZ TRANSFORMER SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 6PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE C LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Pushbutton Combination Operator - E30DH - Eaton Corporation
Cleveland, OH, USA
Multifunction Pushbutton Combination Operator
E30DH
Multifunction Pushbutton Combination Operator E30DH
WITH (OFF) RELEASE BAR SIZE 30.5 MM OPERATION TYPE MOMENTARY ON BOTTOM BUTTON LAMP INPUT 240 VAC AT 50/60 HZ TRANSFORMER SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 6PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE C LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
  • WITH (OFF) RELEASE BAR
  • SIZE 30.5 MM
  • OPERATION TYPE MOMENTARY ON BOTTOM BUTTON
  • LAMP INPUT 240 VAC AT 50/60 HZ TRANSFORMER
  • SLIDE T2 INCANDESCENT LAMP
  • LAMP NUMBER 6PSB
  • 1 LIGHT(S)
  • 1 BUTTON(S)
  • BUTTON STYLE C
  • LENS STYLE G
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • E30 MODEL
  • APPROVAL UL, CSA
  • BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
  • CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
  • EXCLUSION BUTTON, COLOR LENS
  • LAMP VOLTAGE 6 V
  • OPERATING TEMPERATURE -20 TO 150 DEG F
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30DH
Product Name Multifunction Pushbutton Combination Operator
Switch Function Momentary Contact; MOMENTARY ON BOTTOM BUTTON
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 1241.2434.1-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-5 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details