Eaton Corporation Multifunction Pushbutton Combination Operator E30DF

Description
SIZE 30.5 MM OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON LAMP INPUT 120 VAC AT 50/60 HZ FULL VOLTAGE, 120 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 120PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE B LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 120 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet
Description
SIZE 30.5 MM OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON LAMP INPUT 120 VAC AT 50/60 HZ FULL VOLTAGE, 120 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 120PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE B LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 120 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Pushbutton Combination Operator - E30DF - Eaton Corporation
Cleveland, OH, USA
Multifunction Pushbutton Combination Operator
E30DF
Multifunction Pushbutton Combination Operator E30DF
SIZE 30.5 MM OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON LAMP INPUT 120 VAC AT 50/60 HZ FULL VOLTAGE, 120 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 120PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE B LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 120 V OPERATING TEMPERATURE -20 TO 150 DEG F
  • SIZE 30.5 MM
  • OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON
  • LAMP INPUT 120 VAC AT 50/60 HZ FULL VOLTAGE, 120 VDC FULL VOLTAGE
  • SLIDE T2 INCANDESCENT LAMP
  • LAMP NUMBER 120PSB
  • 1 LIGHT(S)
  • 1 BUTTON(S)
  • BUTTON STYLE B
  • LENS STYLE G
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • E30 MODEL
  • APPROVAL UL, CSA
  • BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
  • CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
  • EXCLUSION BUTTON, COLOR LENS
  • LAMP VOLTAGE 120 V
  • OPERATING TEMPERATURE -20 TO 150 DEG F
Supplier's Site Datasheet
Pushbutton - 1084047 - Radwell International
Willingboro, NJ, United States
Pushbutton
1084047
Pushbutton 1084047
PUSHBUTTON OPERATOR, E30 SERIES, SQUARE MULTIFUNCTION, 30.5 MM SIZE, ILLUMINATED, MOMENTARY (BOTTOM), SINGLE BUTTON, INCANDESCENT, 120 VAC/DC LIGHT UNIT. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON OPERATOR, E30 SERIES, SQUARE MULTIFUNCTION, 30.5 MM SIZE, ILLUMINATED, MOMENTARY (BOTTOM), SINGLE BUTTON, INCANDESCENT, 120 VAC/DC LIGHT UNIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number E30DF 1084047
Product Name Multifunction Pushbutton Combination Operator Pushbutton
Switch Function Momentary Contact; MOMENTARY OPEN BOTTOM BUTTON Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-12ER - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton - 359632 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Heads - 2838267 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
View Details