STACKLIGHT 24V RED XENON LENS AND DIFFUSER FLASHING LIGHT MODULE; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:65mm; Product Range:Stacklight - E26 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 47K2960 |
| Product Name | Stacklight 24V Red Xenon Lens And Diffuser Flashing Light Module; Module Lens Colour Eaton Cutler Hammer |