Eaton Corporation Illuminated Pushbutton Operator E22TB3

Description
EXTENDED 25 MM DIA TYPE 22.5 MM SIZE GREEN COLOR NEMA 3/3R/4/4X/12/13 ENCLOSURE BLACK NYLON BEZEL MATERIAL E22 MODEL
Datasheet
Description
EXTENDED 25 MM DIA TYPE 22.5 MM SIZE GREEN COLOR NEMA 3/3R/4/4X/12/13 ENCLOSURE BLACK NYLON BEZEL MATERIAL E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton Operator - E22TB3 - Eaton Corporation
Cleveland, OH, USA
Illuminated Pushbutton Operator
E22TB3
Illuminated Pushbutton Operator E22TB3
EXTENDED 25 MM DIA TYPE 22.5 MM SIZE GREEN COLOR NEMA 3/3R/4/4X/12/13 ENCLOSURE BLACK NYLON BEZEL MATERIAL E22 MODEL
  • EXTENDED 25 MM DIA TYPE
  • 22.5 MM SIZE
  • GREEN COLOR
  • NEMA 3/3R/4/4X/12/13 ENCLOSURE
  • BLACK NYLON BEZEL MATERIAL
  • E22 MODEL
Supplier's Site Datasheet
OPERATOR; PUSHBUTTON; 22.5 MM; GREEN PRES-TEST OR ILLUMINATED PB - BLACK BEZEL - 70057385 - Allied Electronics, Inc.
Fort Worth, TX, USA
OPERATOR; PUSHBUTTON; 22.5 MM; GREEN PRES-TEST OR ILLUMINATED PB - BLACK BEZEL
70057385
OPERATOR; PUSHBUTTON; 22.5 MM; GREEN PRES-TEST OR ILLUMINATED PB - BLACK BEZEL 70057385
22 mm E22 Heavy-Duty Plastic - Illuminated Pushbuttons 24V AC/DC Full Voltage Extended Black Bezel Illuminated Pushbuttons

22 mm E22 Heavy-Duty Plastic - Illuminated Pushbuttons
24V AC/DC Full Voltage Extended Black Bezel Illuminated Pushbuttons

Supplier's Site
Pushbutton - 5363502 - Radwell International
Willingboro, NJ, United States
Pushbutton
5363502
Pushbutton 5363502
PUSHBUTTON, 25MM, ILLUMINATED, EXTENDED HEAD, GREEN, MOMENTARY. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, 25MM, ILLUMINATED, EXTENDED HEAD, GREEN, MOMENTARY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Allied Electronics, Inc. Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number E22TB3 70057385 5363502
Product Name Illuminated Pushbutton Operator OPERATOR; PUSHBUTTON; 22.5 MM; GREEN PRES-TEST OR ILLUMINATED PB - BLACK BEZEL Pushbutton
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1-2364702-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JWM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details