Eaton Corporation Illuminated Pushbutton Operator E22T2

Description
EXTENDED 25 MM DIA TYPE 22.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL NO LEGEND E22 MODEL
Datasheet
Description
EXTENDED 25 MM DIA TYPE 22.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL NO LEGEND E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton Operator - E22T2 - Eaton Corporation
Cleveland, OH, USA
Illuminated Pushbutton Operator
E22T2
Illuminated Pushbutton Operator E22T2
EXTENDED 25 MM DIA TYPE 22.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL NO LEGEND E22 MODEL
  • EXTENDED 25 MM DIA TYPE
  • 22.5 MM SIZE
  • RED COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • CHROME PLATED BRASS BEZEL MATERIAL
  • NO LEGEND
  • E22 MODEL
Supplier's Site Datasheet
Pushbutton - 19454 - Radwell International
Willingboro, NJ, United States
Pushbutton
19454
Pushbutton 19454
PUSHBUTTON, EXTENDED, RED, PLASTIC MATERIAL, CHROME BEZEL, MOMENTARY, 25 MM SIZE. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, EXTENDED, RED, PLASTIC MATERIAL, CHROME BEZEL, MOMENTARY, 25 MM SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number E22T2 19454
Product Name Illuminated Pushbutton Operator Pushbutton
Switch Function Momentary Contact; MOMENTARY Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Flush Push Buttons - 2ALF5LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers