Eaton Corporation Non Illuminated Pushbutton Operator E22PB6L

Description
FLUSH 25 MM DIA TYPE 22.5 MM SIZE BLUE COLOR NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL WITH MECHANICAL PUSH ROD E22 MODEL
Datasheet
Description
FLUSH 25 MM DIA TYPE 22.5 MM SIZE BLUE COLOR NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL WITH MECHANICAL PUSH ROD E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton Operator - E22PB6L - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton Operator
E22PB6L
Non Illuminated Pushbutton Operator E22PB6L
FLUSH 25 MM DIA TYPE 22.5 MM SIZE BLUE COLOR NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL WITH MECHANICAL PUSH ROD E22 MODEL
  • FLUSH 25 MM DIA TYPE
  • 22.5 MM SIZE
  • BLUE COLOR
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • GLASS FILLED BLACK NYLON BEZEL MATERIAL
  • WITH MECHANICAL PUSH ROD
  • E22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E22PB6L
Product Name Non Illuminated Pushbutton Operator
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Pushbutton Switches - 486-4307-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
3 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM7LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers