Eaton Corporation Non Illuminated Pushbutton Operator E22P3

Description
FLUSH 25 MM DIA TYPE 22.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
Datasheet
Description
FLUSH 25 MM DIA TYPE 22.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton Operator - E22P3 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton Operator
E22P3
Non Illuminated Pushbutton Operator E22P3
FLUSH 25 MM DIA TYPE 22.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
  • FLUSH 25 MM DIA TYPE
  • 22.5 MM SIZE
  • GREEN COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • CHROME PLATED BRASS BEZEL MATERIAL
  • E22 MODEL
Supplier's Site Datasheet
Pushbutton - 19428 - Radwell International
Willingboro, NJ, United States
Pushbutton
19428
Pushbutton 19428
SWITCH PART, PUSHBUTTON OPERATOR, 25MM GREEN BUTTON, FLUSH, MOMENTARY, 22MM ,CHROME BEZEL. FREE 2 YEAR RADWELL WARRANTY

SWITCH PART, PUSHBUTTON OPERATOR, 25MM GREEN BUTTON, FLUSH, MOMENTARY, 22MM ,CHROME BEZEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number E22P3 19428
Product Name Non Illuminated Pushbutton Operator Pushbutton
Actuator Specifications Flush Pushbutton Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 918204 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details