Eaton Corporation Non Illuminated Pushbutton Operator E22P2

Description
FLUSH 25 MM DIA TYPE 22.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
Datasheet
Description
FLUSH 25 MM DIA TYPE 22.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton Operator - E22P2 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton Operator
E22P2
Non Illuminated Pushbutton Operator E22P2
FLUSH 25 MM DIA TYPE 22.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
  • FLUSH 25 MM DIA TYPE
  • 22.5 MM SIZE
  • RED COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • CHROME PLATED BRASS BEZEL MATERIAL
  • E22 MODEL
Supplier's Site Datasheet
CHGP Pushbutton Non-Illuminated - E22P2 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Pushbutton Non-Illuminated
E22P2
CHGP Pushbutton Non-Illuminated E22P2
PB FLUSH CRBZ R

PB FLUSH CRBZ R

Supplier's Site

Technical Specifications

  Eaton Corporation Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number E22P2 E22P2
Product Name Non Illuminated Pushbutton Operator CHGP Pushbutton Non-Illuminated
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details