Eaton Corporation Illuminated Pushbutton Operator E22NB5

Description
FLUSH 25 MM DIA TYPE 22.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL NO LEGEND E22 MODEL
Datasheet
Description
FLUSH 25 MM DIA TYPE 22.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL NO LEGEND E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton Operator - E22NB5 - Eaton Corporation
Cleveland, OH, USA
Illuminated Pushbutton Operator
E22NB5
Illuminated Pushbutton Operator E22NB5
FLUSH 25 MM DIA TYPE 22.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL NO LEGEND E22 MODEL
  • FLUSH 25 MM DIA TYPE
  • 22.5 MM SIZE
  • WHITE COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • GLASS FILLED BLACK NYLON BEZEL MATERIAL
  • NO LEGEND
  • E22 MODEL
Supplier's Site Datasheet
Pushbutton - 424576 - Radwell International
Willingboro, NJ, United States
Pushbutton
424576
Pushbutton 424576
EATON ILL. PUSHBUTTON-FLUSH 4X WHITE. FREE 2 YEAR RADWELL WARRANTY

EATON ILL. PUSHBUTTON-FLUSH 4X WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number E22NB5 424576
Product Name Illuminated Pushbutton Operator Pushbutton
Actuator Specifications Flush Pushbutton Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 908644 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Hardware - AT4030F - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details