Eaton Corporation Non Illuminated Push-Pull Switch E22LPB2E

Description
EMERGENCY STOP, MUSHROOM 40 MM DIA TYPE 22.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL RED CAP/LENS COLOR BUTTON MATERIAL POLYESTER/POLYCARBON ATE CONTACT MATERIAL SILVER OPERATING TEMPERATURE -4 TO 140 DEG F TERMINAL MATERIAL BRASS WIRE SIZE 18 TO 12 AWG E22 MODEL
Datasheet
Description
EMERGENCY STOP, MUSHROOM 40 MM DIA TYPE 22.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL RED CAP/LENS COLOR BUTTON MATERIAL POLYESTER/POLYCARBON ATE CONTACT MATERIAL SILVER OPERATING TEMPERATURE -4 TO 140 DEG F TERMINAL MATERIAL BRASS WIRE SIZE 18 TO 12 AWG E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Push-Pull Switch - E22LPB2E - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Push-Pull Switch
E22LPB2E
Non Illuminated Push-Pull Switch E22LPB2E
EMERGENCY STOP, MUSHROOM 40 MM DIA TYPE 22.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL RED CAP/LENS COLOR BUTTON MATERIAL POLYESTER/POLYCARBON ATE CONTACT MATERIAL SILVER OPERATING TEMPERATURE -4 TO 140 DEG F TERMINAL MATERIAL BRASS WIRE SIZE 18 TO 12 AWG E22 MODEL
  • EMERGENCY STOP, MUSHROOM 40 MM DIA TYPE
  • 22.5 MM SIZE
  • 2NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
  • UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • 2 POSITION(S)
  • CHROME PLATED BRASS BEZEL MATERIAL
  • RED CAP/LENS COLOR
  • BUTTON MATERIAL POLYESTER/POLYCARBONATE
  • CONTACT MATERIAL SILVER
  • OPERATING TEMPERATURE -4 TO 140 DEG F
  • TERMINAL MATERIAL BRASS
  • WIRE SIZE 18 TO 12 AWG
  • E22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E22LPB2E
Product Name Non Illuminated Push-Pull Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact; MAINTAINED
Configuration Normally Closed (NC)
Features Has CE Certification; Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 30 volts
View Details
2 suppliers
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM4LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers