Eaton Corporation Non Illuminated Pushbutton E22LB2B

Description
MUSHROOM 40 MM DIA TYPE 22.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL RED CAP/LENS COLOR SINGLE CONTACT BLOCK E22 MODEL
Datasheet
Description
MUSHROOM 40 MM DIA TYPE 22.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL RED CAP/LENS COLOR SINGLE CONTACT BLOCK E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton - E22LB2B - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton
E22LB2B
Non Illuminated Pushbutton E22LB2B
MUSHROOM 40 MM DIA TYPE 22.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL RED CAP/LENS COLOR SINGLE CONTACT BLOCK E22 MODEL
  • MUSHROOM 40 MM DIA TYPE
  • 22.5 MM SIZE
  • 1NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
  • UL 508, CSA, CE, MTTA APPROVAL
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • GLASS FILLED BLACK NYLON BEZEL MATERIAL
  • RED CAP/LENS COLOR
  • SINGLE CONTACT BLOCK
  • E22 MODEL
Supplier's Site Datasheet
CHGP Pushbutton Non-Illuminated - E22LB2B - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Pushbutton Non-Illuminated
E22LB2B
CHGP Pushbutton Non-Illuminated E22LB2B
PB LGMSHD BKBZ R 1NC

PB LGMSHD BKBZ R 1NC

Supplier's Site

Technical Specifications

  Eaton Corporation Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number E22LB2B E22LB2B
Product Name Non Illuminated Pushbutton CHGP Pushbutton Non-Illuminated
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; MOMENTARY
Configuration Normally Closed (NC)
Features Has CE Certification; Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers