Eaton Corporation Non Illuminated Pushbutton Operator E22LB2

Description
EMERGENCY STOP BUTTON 40 MM DIA, STANDARD TYPE 22.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL BUTTON MATERIAL PLASTIC E22 MODEL
Datasheet
Description
EMERGENCY STOP BUTTON 40 MM DIA, STANDARD TYPE 22.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL BUTTON MATERIAL PLASTIC E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton Operator - E22LB2 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton Operator
E22LB2
Non Illuminated Pushbutton Operator E22LB2
EMERGENCY STOP BUTTON 40 MM DIA, STANDARD TYPE 22.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL BUTTON MATERIAL PLASTIC E22 MODEL
  • EMERGENCY STOP BUTTON 40 MM DIA, STANDARD TYPE
  • 22.5 MM SIZE
  • RED COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • GLASS FILLED BLACK NYLON BEZEL MATERIAL
  • BUTTON MATERIAL PLASTIC
  • E22 MODEL
Supplier's Site Datasheet
Pushbutton - 5362142 - Radwell International
Willingboro, NJ, United States
Pushbutton
5362142
Pushbutton 5362142
PUSHBUTTON LGMSHD BKBZ R. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON LGMSHD BKBZ R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number E22LB2 5362142
Product Name Non Illuminated Pushbutton Operator Pushbutton
Switch Function Momentary Contact; MOMENTARY
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-7010-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Push Button Switches - 1-2492673-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-05EW - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details