JUMBO MUSHROOM 50 MM DIA TYPE
22.5 MM SIZE
1NC CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL
NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
CHROME PLATED DIE CAST ZINC BODY MATERIAL
2 POSITION(S)
RED CAP/LENS COLOR
APPLICABLE STANDARD IEC
E22 MODEL
Eaton Corporation
Done
Datasheet
Description
JUMBO MUSHROOM 50 MM DIA TYPE
22.5 MM SIZE
1NC CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL
NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
CHROME PLATED DIE CAST ZINC BODY MATERIAL
2 POSITION(S)
RED CAP/LENS COLOR
APPLICABLE STANDARD IEC
E22 MODEL
JUMBO MUSHROOM 50 MM DIA TYPE
22.5 MM SIZE
1NC CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL
NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
CHROME PLATED DIE CAST ZINC BODY MATERIAL
2 POSITION(S)
RED CAP/LENS COLOR
APPLICABLE STANDARD IEC
E22 MODEL