22.5 MM SIZE
GREEN COLOR
MAINTAINED OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GLASS FILLED NYLON BODY MATERIAL
2 POSITION(S)
GLASS FILLED BLACK NYLON BEZEL MATERIAL
LENS 40 MM DIAMETER
E22 MODEL
Eaton Corporation
Done
Datasheet
Description
22.5 MM SIZE
GREEN COLOR
MAINTAINED OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GLASS FILLED NYLON BODY MATERIAL
2 POSITION(S)
GLASS FILLED BLACK NYLON BEZEL MATERIAL
LENS 40 MM DIAMETER
E22 MODEL
22.5 MM SIZE
GREEN COLOR
MAINTAINED OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GLASS FILLED NYLON BODY MATERIAL
2 POSITION(S)
GLASS FILLED BLACK NYLON BEZEL MATERIAL
LENS 40 MM DIAMETER
E22 MODEL