Eaton Corporation Illuminated Push-Pull Switch Operator E22GD2

Description
EMERGENCY STOP BUTTON 40 MM DIA, STANDARD TYPE 22.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
Datasheet
Description
EMERGENCY STOP BUTTON 40 MM DIA, STANDARD TYPE 22.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Push-Pull Switch Operator - E22GD2 - Eaton Corporation
Cleveland, OH, USA
Illuminated Push-Pull Switch Operator
E22GD2
Illuminated Push-Pull Switch Operator E22GD2
EMERGENCY STOP BUTTON 40 MM DIA, STANDARD TYPE 22.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
  • EMERGENCY STOP BUTTON 40 MM DIA, STANDARD TYPE
  • 22.5 MM SIZE
  • RED COLOR
  • MAINTAINED OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • 2 POSITION(S)
  • CHROME PLATED BRASS BEZEL MATERIAL
  • E22 MODEL
Supplier's Site Datasheet
CHGP Pushbutton Illuminated - E22GD2 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Pushbutton Illuminated
E22GD2
CHGP Pushbutton Illuminated E22GD2
IL PSHPLL 2POS MA CRBZ R

IL PSHPLL 2POS MA CRBZ R

Supplier's Site

Technical Specifications

  Eaton Corporation Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number E22GD2 E22GD2
Product Name Illuminated Push-Pull Switch Operator CHGP Pushbutton Illuminated
Switch Function Maintained Contact; MAINTAINED
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details