EXTD PB BKBZ R 1NC
PUSHBUTTON, 22.5 MM, NON-METALLIC HEAVY-DUTY, NEMA 3, 3R, 4, 4X, 12, 13, NON-ILLUMINATED, MOMENTARY, RED ACTUATOR, EXTENDED, PLASTIC, NO LIGHT UNIT, 1NC, BLACK BEZEL. FREE 2 YEAR RADWELL WARRANTY
| Eaton Corporation | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | E22EB2B | E22EB2B | 73854279 |
| Product Name | Non Illuminated Pushbutton | CHGP Pushbutton Non-Illuminated | Pushbutton |
| Switch Function | Momentary Contact; MOMENTARY | Momentary Contact | |
| Configuration | Normally Closed (NC) | ||
| Features | Has CE Certification; Has CSA Certification; Is UL listed | ||
| Max Current Rating | 2.5 to 10 amps |