Eaton Corporation Non Illuminated Pushbutton Operator E22EB2

Description
EXTENDED 25 MM DIA TYPE 22.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL E22 MODEL
Datasheet
Description
EXTENDED 25 MM DIA TYPE 22.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton Operator - E22EB2 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton Operator
E22EB2
Non Illuminated Pushbutton Operator E22EB2
EXTENDED 25 MM DIA TYPE 22.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL E22 MODEL
  • EXTENDED 25 MM DIA TYPE
  • 22.5 MM SIZE
  • RED COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • GLASS FILLED BLACK NYLON BEZEL MATERIAL
  • E22 MODEL
Supplier's Site Datasheet
Pushbutton - 4469506 - Radwell International
Willingboro, NJ, United States
Pushbutton
4469506
Pushbutton 4469506
PUSHBUTTON SWITCH, 25MM, MOUNT HOLE, EXTENDED STRAIGHT, RED, NON ILLUMINATED, MOMENTARY (MO). FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON SWITCH, 25MM, MOUNT HOLE, EXTENDED STRAIGHT, RED, NON ILLUMINATED, MOMENTARY (MO). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
OPERATOR; PUSHBUTTON; 22.5 MM; RED EXTENDED PUSHBUTTON OPERATOR - BLACK BEZEL - 70057377 - Allied Electronics, Inc.
Fort Worth, TX, USA
OPERATOR; PUSHBUTTON; 22.5 MM; RED EXTENDED PUSHBUTTON OPERATOR - BLACK BEZEL
70057377
OPERATOR; PUSHBUTTON; 22.5 MM; RED EXTENDED PUSHBUTTON OPERATOR - BLACK BEZEL 70057377
Cutler-Hammer E22 pushbuttons from Eaton's Electrical business have a 22.5 mm space-saving design and modular construction, enabling quick on-the-job assembly and allowing simple stocking of components and devices. Perfect for international applications. The E22 line offers a wide array of functional, smartly styled illuminated and non-illuminated devices. Primary industries include: food & beverage and food service equipment, industrial equipment, packaging, printing machinery, and waste/water treatment plants.

Cutler-Hammer E22 pushbuttons from Eaton's Electrical business have a 22.5 mm space-saving design and modular construction, enabling quick on-the-job assembly and allowing simple stocking of components and devices. Perfect for international applications. The E22 line offers a wide array of functional, smartly styled illuminated and non-illuminated devices. Primary industries include: food & beverage and food service equipment, industrial equipment, packaging, printing machinery, and waste/water treatment plants.

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number E22EB2 4469506 70057377
Product Name Non Illuminated Pushbutton Operator Pushbutton OPERATOR; PUSHBUTTON; 22.5 MM; RED EXTENDED PUSHBUTTON OPERATOR - BLACK BEZEL
Switch Function Momentary Contact; MOMENTARY Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details