Eaton Corporation Non Illuminated Pushbutton Operator E22E2

Description
EXTENDED 25 MM DIA TYPE 22.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
Datasheet
Description
EXTENDED 25 MM DIA TYPE 22.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton Operator - E22E2 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton Operator
E22E2
Non Illuminated Pushbutton Operator E22E2
EXTENDED 25 MM DIA TYPE 22.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
  • EXTENDED 25 MM DIA TYPE
  • 22.5 MM SIZE
  • RED COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • CHROME PLATED BRASS BEZEL MATERIAL
  • E22 MODEL
Supplier's Site Datasheet
Pushbutton - 25827 - Radwell International
Willingboro, NJ, United States
Pushbutton
25827
Pushbutton 25827
PUSH BUTTON, EXTENDED PUSHBUTTON, E22 SERIES, CHROME BEZEL, RED, 22.5MM OPERATORS, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, EXTENDED PUSHBUTTON, E22 SERIES, CHROME BEZEL, RED, 22.5MM OPERATORS, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number E22E2 25827
Product Name Non Illuminated Pushbutton Operator Pushbutton
Switch Function Momentary Contact; MOMENTARY
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details